829MHz, 1.94GHz 2G, 3G, 4G Whip, Right Angle RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -4dBi, 3dBi, -0.5dBi, 3.5dBi SMA Male Connector Mount
RF ANT, 4G/3G/2G/NB-IOT, OMNI-DI
829MHz, 1.94GHz 2G, 3G, 4G Whip, Right Angle RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -4dBi, 3dBi, -0.5dBi, 3.5dBi SMA Male Connector Mount
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2057-ANT-20284EB56-ND | ANT-20284EB56 | 1001-ANT-20284EB56 | ANT-20284EB56 |
| Product Name | RF Antennas | Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 2G, 3G, 4G | Cellular or PCS Terminal; RF Testing | 2G, 3G, 4G | |
| Primary Frequency Range | 829.0 to 1940.0 MHz | |||
| Gain | -4 to 3.5 dB | |||
| VSWR | 5 to 10 :1 |