Adam Technologies, Inc. RF Antennas ANT-20264IB93

Description
1.575GHz, 1.602GHz, 1.608GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 5.2dBi, 4.3dBi, 4dBi Solder Adhesive
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz, 1.608GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 5.2dBi, 4.3dBi, 4dBi Solder Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2057-ANT-20264IB93-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz, 1.608GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 5.2dBi, 4.3dBi, 4dBi Solder Adhesive

1.575GHz, 1.602GHz, 1.608GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 5.2dBi, 4.3dBi, 4dBi Solder Adhesive

Buy Now Datasheet
Antennas - ANT-20264IB93 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, GPS/GLONASS/GALILEO/ BEID

RF ANT, GPS/GLONASS/GALILEO/BEID

Buy Now
RF ANT, GPS/GLONASS/GALILEO/ BEID

RF ANT, GPS/GLONASS/GALILEO/BEID

Supplier's Site Datasheet
RF Antennas - ANT-20264IB93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-20264IB93
RF Antennas ANT-20264IB93
1.575GHz, 1.602GHz, 1.608GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 5.2dBi, 4.3dBi, 4dBi Solder Adhesive

1.575GHz, 1.602GHz, 1.608GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 5.2dBi, 4.3dBi, 4dBi Solder Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2057-ANT-20264IB93-ND ANT-20264IB93 1001-ANT-20264IB93 ANT-20264IB93
Product Name RF Antennas Antennas Antennas RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GPS GPS; RF Testing Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1575.0 to 1608.0 MHz
Gain 4 to 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers