RF ANT, LORA& WIFI 2.4, OMNI-DIR
868MHz, 915MHz, 2.45GHz Bluetooth, Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi, 3.4dBi, 2dBi, 2.7dBi SMA Male Connector Mount
868MHz, 915MHz, 2.45GHz Bluetooth, Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi, 3.4dBi, 2dBi, 2.7dBi SMA Male Connector Mount
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | ANT-20090EB56 | 1001-ANT-20090EB56 | 2057-ANT-20090EB56-ND | ANT-20090EB56 |
| Product Name | Antennas | Antennas | RF Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi | |
| Pattern Type | Omni directional | |||
| Primary Frequency Range | 868.0 to 2450.0 MHz | |||
| Gain | 2 to 3.4 dB |