Adam Technologies, Inc. Antennas ANT-20087EB56

Description
RF ANT, GPS/GLONASS/BEIDOU/G ALIL
Request a Quote Datasheet
Description
RF ANT, GPS/GLONASS/BEIDOU/G ALIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-20087EB56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, GPS/GLONASS/BEIDOU/G ALIL

RF ANT, GPS/GLONASS/BEIDOU/GALIL

Buy Now
RF ANT, GPS/GLONASS/BEIDOU/G ALIL

RF ANT, GPS/GLONASS/BEIDOU/GALIL

Supplier's Site Datasheet
RF Antennas - 2057-ANT-20087EB56-ND - DigiKey
Thief River Falls, MN, United States
1.559GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Whip, Tilt RF Antenna 4.3dBi, 4.1dBi, 4.4dBi SMA Male Connector Mount

1.559GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Whip, Tilt RF Antenna 4.3dBi, 4.1dBi, 4.4dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - ANT-20087EB56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-20087EB56
RF Antennas ANT-20087EB56
1.559GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Whip, Tilt RF Antenna 4.3dBi, 4.1dBi, 4.4dBi SMA Male Connector Mount

1.559GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Whip, Tilt RF Antenna 4.3dBi, 4.1dBi, 4.4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-20087EB56 1001-ANT-20087EB56 2057-ANT-20087EB56-ND ANT-20087EB56
Product Name Antennas Antennas RF Antennas RF Antennas
Applications GPS; RF Testing GPS; Beidou, Galileo, GLONASS, GPS Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1559.0 to 1602.0 MHz
Gain 4.1 to 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers