Adam Technologies, Inc. Antennas ANT-200421B77

Description
RF ANT, 5G/4G/3G/2G/NB-IOT/C AT M
Request a Quote Datasheet
Description
RF ANT, 5G/4G/3G/2G/NB-IOT/C AT M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ANT, 5G/4G/3G/2G/NB-IOT/C AT M

RF ANT, 5G/4G/3G/2G/NB-IOT/CAT M

Supplier's Site Datasheet
Antennas - ANT-200421B77 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, 5G/4G/3G/2G/NB-IOT/C AT M

RF ANT, 5G/4G/3G/2G/NB-IOT/CAT M

Buy Now
RF Antennas - 2057-ANT-200421B77-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 3.855GHz 2G, 3G, 4G, 5G, LPWA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 6GHz 0.5dBi, 2.1dBi, -2.6dBi, 3.9dBi IPEX MHF1 Adhesive

829MHz, 3.855GHz 2G, 3G, 4G, 5G, LPWA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 6GHz 0.5dBi, 2.1dBi, -2.6dBi, 3.9dBi IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - ANT-200421B77 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-200421B77
RF Antennas ANT-200421B77
829MHz, 3.855GHz 2G, 3G, 4G, 5G, LPWA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 6GHz 0.5dBi, 2.1dBi, -2.6dBi, 3.9dBi IPEX MHF1 Adhesive

829MHz, 3.855GHz 2G, 3G, 4G, 5G, LPWA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 6GHz 0.5dBi, 2.1dBi, -2.6dBi, 3.9dBi IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1001-ANT-200421B77 ANT-200421B77 2057-ANT-200421B77-ND ANT-200421B77
Product Name Antennas Antennas RF Antennas RF Antennas
Applications Cellular or PCS Terminal; RF Testing Modem or Wireless Network; 2G, 3G, 4G, 5G, LPWA 2G, 3G, 4G, 5G, LPWA
Primary Frequency Range 829.0 to 3855.0 MHz
Gain -2.6 to 3.9 dB
VSWR 2.7 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers