Adam Technologies, Inc. RF Antennas ANT-19078EB56

Description
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz 2G, 3G, 4G, Galileo, GLONASS, GPS Module RF Antenna 698MHz ~ 960MHz, 1.598GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz -0.5dBi, 2.5dBi, 0.4dBi, 0.3dBi, 0.9dBi, 0.4dBi, 3dBi, 0.6dBi, 3.2dBi Magnetic
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz 2G, 3G, 4G, Galileo, GLONASS, GPS Module RF Antenna 698MHz ~ 960MHz, 1.598GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz -0.5dBi, 2.5dBi, 0.4dBi, 0.3dBi, 0.9dBi, 0.4dBi, 3dBi, 0.6dBi, 3.2dBi Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2057-ANT-19078EB56-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz 2G, 3G, 4G, Galileo, GLONASS, GPS Module RF Antenna 698MHz ~ 960MHz, 1.598GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz -0.5dBi, 2.5dBi, 0.4dBi, 0.3dBi, 0.9dBi, 0.4dBi, 3dBi, 0.6dBi, 3.2dBi Magnetic

829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz 2G, 3G, 4G, Galileo, GLONASS, GPS Module RF Antenna 698MHz ~ 960MHz, 1.598GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz -0.5dBi, 2.5dBi, 0.4dBi, 0.3dBi, 0.9dBi, 0.4dBi, 3dBi, 0.6dBi, 3.2dBi Magnetic

Buy Now Datasheet
RF ANT, CABLE 1:4G/3G/2GCABLE 2:

RF ANT, CABLE 1:4G/3G/2GCABLE 2:

Supplier's Site Datasheet
RF Antennas - ANT-19078EB56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-19078EB56
RF Antennas ANT-19078EB56
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz 2G, 3G, 4G, Galileo, GLONASS, GPS Module RF Antenna 698MHz ~ 960MHz, 1.598GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz -0.5dBi, 2.5dBi, 0.4dBi, 0.3dBi, 0.9dBi, 0.4dBi, 3dBi, 0.6dBi, 3.2dBi Magnetic

829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz 2G, 3G, 4G, Galileo, GLONASS, GPS Module RF Antenna 698MHz ~ 960MHz, 1.598GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz -0.5dBi, 2.5dBi, 0.4dBi, 0.3dBi, 0.9dBi, 0.4dBi, 3dBi, 0.6dBi, 3.2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2057-ANT-19078EB56-ND 1001-ANT-19078EB56 ANT-19078EB56
Product Name RF Antennas Antennas RF Antennas
Applications GPS; 2G, 3G, 4G, Galileo, GLONASS, GPS Cellular or PCS Terminal; RF Testing 2G, 3G, 4G, Galileo, GLONASS, GPS
Primary Frequency Range 829.0 to 2495.0 MHz
Gain -0.5000 to 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers