3.3GHz 2G, 3G, 4G, 5G Whip, Tilt RF Antenna 600MHz ~ 6GHz -2dBi, 5.5dBi SMA Male Connector Mount
RF ANT, 5G/4G/3G/2G, OMNI-DIRECT
3.3GHz 2G, 3G, 4G, 5G Whip, Tilt RF Antenna 600MHz ~ 6GHz -2dBi, 5.5dBi SMA Male Connector Mount
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | ANT-19073EB56 | 2057-ANT-19073EB56-ND | 1001-ANT-19073EB56 | ANT-19073EB56 |
| Product Name | Antennas | RF Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 2G, 3G, 4G, 5G | Cellular or PCS Terminal; RF Testing | 2G, 3G, 4G, 5G | |
| Primary Frequency Range | 3300.0 MHz | |||
| Gain | -2 to 5.5 dB | |||
| VSWR | 3.5 :1 |