Adam Technologies, Inc. Antennas ANT-19036EB56

Description
RF ANT, ISM-868MHZ, OMNI-DIRECTI
Request a Quote Datasheet
Description
RF ANT, ISM-868MHZ, OMNI-DIRECTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-19036EB56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, ISM-868MHZ, OMNI-DIRECTI

RF ANT, ISM-868MHZ, OMNI-DIRECTI

Buy Now
RF ANT, ISM-868MHZ, OMNI-DIRECTI

RF ANT, ISM-868MHZ, OMNI-DIRECTI

Supplier's Site Datasheet
RF Antennas - 2057-ANT-19036EB56-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM Whip, Tilt RF Antenna 1.51dBi SMA Male Connector Mount

868MHz ISM Whip, Tilt RF Antenna 1.51dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - ANT-19036EB56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-19036EB56
RF Antennas ANT-19036EB56
868MHz ISM Whip, Tilt RF Antenna 1.51dBi SMA Male Connector Mount

868MHz ISM Whip, Tilt RF Antenna 1.51dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-19036EB56 1001-ANT-19036EB56 2057-ANT-19036EB56-ND ANT-19036EB56
Product Name Antennas Antennas RF Antennas RF Antennas
Applications RF Testing ISM ISM
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 1.51 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers