Adam Technologies, Inc. Antennas ANT-190071B77

Description
RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE
Request a Quote Datasheet
Description
RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE

RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE

Supplier's Site Datasheet
Antennas - ANT-190071B77 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE

RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE

Buy Now
RF Antennas - 2057-ANT-190071B77-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -2dBi, 1dBi, -1dBi, 5dBi U.FL Adhesive

892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -2dBi, 1dBi, -1dBi, 5dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - ANT-190071B77 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-190071B77
RF Antennas ANT-190071B77
892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -2dBi, 1dBi, -1dBi, 5dBi U.FL Adhesive

892MHz, 2.2GHz 2G, 3G, 4G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -2dBi, 1dBi, -1dBi, 5dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1001-ANT-190071B77 ANT-190071B77 2057-ANT-190071B77-ND ANT-190071B77
Product Name Antennas Antennas RF Antennas RF Antennas
Applications Cellular or PCS Terminal; RF Testing Modem or Wireless Network; 2G, 3G, 4G, LPWA 2G, 3G, 4G, LPWA
Pattern Type Omni directional
Primary Frequency Range 892.0 to 2200.0 MHz
Gain -2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers