Manufacturer: Adam Technologies, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212977-ADC-002-1
Color: Black
Termination: Solder
Voltage Rating: 12 V
Current Rating: 1 A
Contact Plating: Silver
Categories: Custom Parts
Case / Package: 002
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): ADC002-1;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212977-ADC-002-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - ADC-002-1 |