AC-DC converter for board mounting, offering a single 36VDC output at up to 750mA with 27W output power and up to 85% efficiency, designed for universal input of 90-264VAC. It features 3kV isolation, short-circuit, overload, and overvoltage protection, and is fully encapsulated in a plastic case measuring 76.2 × 50.8 × 25.4 mm. The unit operates from −20°C to +70°C with a 2%/°C derate above 71°C and meets UL recognition and EN 62368-1 safety standards, with EMI compliance to EN55032 and EMS immunity to EN55024.
AC-DC CONVERTER, ISOLATED, UNIVERSAL INPUT 90~264VAC, SINGLE OUTPUT, 36VDC OUTPUT VOLTAGE, 27W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1001-AC025-S36 |
| Product Name | Power Supplies - Board Mount |
| Output Voltage | 36 volts |