CONN HEADER VERT 4POS 2MM TOP ENTRY THR HOLD
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
CONN HEADER VERT 4POS 2MM
| Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2SH-C-04-TS | 2057-2SH-C-04-TS-ND | 1001-2SH-C-04-TS |
| Product Name | Connectors Miscellaneous | Headers, Male Pins | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |