"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
CONN HEADER R/A 3POS 2MM
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-2SH-C-03-TR-ND | 1001-2SH-C-03-TR |
| Product Name | Headers, Male Pins | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 100 volts |