CONN HEADER VERT 2POS 2MM
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Product overview: 2SH-C-02-TS from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2SH-C-02-TS can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Manufacturer: Adam Technologies, Inc.
Win Source Part Number: 855329-2SH-C-02-TS
Series: 2SH
Features: Connector Header position
Package: Bulk
Family Name: 2SH-C
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-2SH-C-02-TS | 314-2SH-C-02-TS | 2057-2SH-C-02-TS-ND | 855329-2SH-C-02-TS |
| Product Name | Rectangular Connectors | Electronic Connector | Headers, Male Pins | Rectangular Connectors - 2SH-C-02-TS |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Rectangular Connectors, Heavy Duty |