"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
RECEPTACLE STRIP 20P 2.0MM PITCH
RECEPTACLE STRIP 20P 2.0MM PITCH
RECEPTACLE STRIP 20P 2.0MM PITCH
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-2RS2R-20-G-ND | 1001-2RS2R-20-G | 2RS2R-20-G | 2RS2R-20-G |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | AC Power Plugs & Receptacles | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |