"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
RECEPTACLE STRIP 12P 2.0MM PITCH
RECEPTACLE STRIP 12P 2.0MM PITCH
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-2RS2R-12-G-ND | 2RS2R-12-G | 1001-2RS2R-12-G |
| Product Name | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles | Rectangular Connectors |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |