RECEPTACLE STRIP 10P 2.0MM PITCH
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
RECEPTACLE STRIP 10P 2.0MM PITCH
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-2RS2R-10-G | 2057-2RS2R-10-G-ND | 2RS2R-10-G |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets | AC Power Plugs & Receptacles |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |