RECEPTACLE STRIP 8P 2.0MM PITCH
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
RECEPTACLE STRIP 8P 2.0MM PITCH
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2RS2R-08-G | 2057-2RS2R-08-G-ND | 1001-2RS2R-08-G |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle |