RECEPTACLE STRIP 13P 2.0MM PITCH
RECEPTACLE STRIP 13P 2.0MM PITCH
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 2RS1-13-G | 1001-2RS1-13-G | 2057-2RS1-13-G-ND |
| Product Name | AC Power Plugs & Receptacles | Rectangular Connectors | Headers, Receptacles, Female Sockets |
| Gender | Male / Plug; Female / Jack | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Mounting | Through Hole |