RECEPTACLE STRIP 10P 2.0MM PIT
RECEPTACLE STRIP 10P 2.0MM PITCH
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
RECEPTACLE STRIP 10P 2.0MM PITCH
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2RS1-10-G | 2RS1-10-G | 2057-2RS1-10-G-ND | 1001-2RS1-10-G |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||
| Mounting | Through Hole |