RECEPTACLE STRIP 5P 2.0MM PITCH
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
RECEPTACLE STRIP 5P 2.0MM PITCH
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2RS1-05-G | 2057-2RS1-05-G-ND | 2RS1-05-G | 1001-2RS1-05-G |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Connectors Miscellaneous | Rectangular Connectors |
| Gender | Male / Plug; Female / Jack | |||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole |