RECEPTACLE STRIP 3P 2.0MM PITCH
RECEPTACLE STRIP 3P 2.0MM PITCH
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-2RS1-03-G | 2RS1-03-G | 2057-2RS1-03-G-ND |
| Product Name | Rectangular Connectors | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Gender | Male / Plug; Female / Jack | ||
| Mounting | Through Hole |