"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
RECEPTACLE STRIP 2P 2.0MM PITCH
RECEPTACLE STRIP 2P 2.0MM PITCH
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-2RS1-02-G-ND | 1001-2RS1-02-G | 2RS1-02-G |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | AC Power Plugs & Receptacles |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |