Adam Technologies, Inc. Headers & Wire Housings 25SH-B-05-TR

Description
CONN HEADER R/A 5POS 2.5MM
Request a Quote Datasheet
Description
CONN HEADER R/A 5POS 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 25SH-B-05-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
25SH-B-05-TR
Headers & Wire Housings 25SH-B-05-TR
CONN HEADER R/A 5POS 2.5MM

CONN HEADER R/A 5POS 2.5MM

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1345650-25SH-B-05-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1345650-25SH-B-05-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1345650-25SH-B-05-TR
Win Source Part Number: 1345650-25SH-B-05-TR Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 25SH Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA66) , Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.228" (5.80mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Adam Tech Base Product Number: 25SH-B

Win Source Part Number: 1345650-25SH-B-05-TR
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: 25SH
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA66) , Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.228" (5.80mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Adam Tech
Base Product Number: 25SH-B

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 25SH-B-05-TR 1345650-25SH-B-05-TR
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details