"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
Connectors Wire-to-Bd - Unreviewed
CONN HEADER VERT 4POS 2.5MM
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-25SH-B-04-TS-ND | 25SH-B-04-TS | 1001-25SH-B-04-TS |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Unreviewed | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |