Connectors Wire-to-Bd - Unreviewed
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
CONN HEADER VERT 2POS 2.5MM
| Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 25SH-B-02-TS | 2057-25SH-B-02-TS-ND | 1001-25SH-B-02-TS |
| Product Name | Connectors Wire-to-Bd - Unreviewed | Headers, Male Pins | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |