Adam Technologies, Inc. Rectangular Connectors 25CTB-R

Description
CRIMP TERMINAL, 2.50MM TYPE B HO
Request a Quote Datasheet
Description
CRIMP TERMINAL, 2.50MM TYPE B HO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1001-25CTB-R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-25CTB-R
Rectangular Connectors 1001-25CTB-R
CRIMP TERMINAL, 2.50MM TYPE B HO

CRIMP TERMINAL, 2.50MM TYPE B HO

Supplier's Site Datasheet
Connectors - 25CTB-R - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
25CTB-R
Connectors 25CTB-R
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 2057-25CTB-RCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
2057-25CTB-RCT-ND
Rectangular Connector Contacts 2057-25CTB-RCT-ND
Socket Contact Tin 22-28 AWG Crimp Stamped

Socket Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 2057-25CTB-RTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
2057-25CTB-RTR-ND
Rectangular Connector Contacts 2057-25CTB-RTR-ND
Socket Contact Tin 22-28 AWG Crimp Stamped

Socket Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1001-25CTB-R 25CTB-R 2057-25CTB-RCT-ND
Product Name Rectangular Connectors Connectors Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details