"2 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"
Win Source Part Number: 1285326-1CH-A-02
Category: Connectors, Interconnects>Rectan
Series: 1CH
Number of Positions: 2
Pitch: 0.039" (1.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Friction Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Adam Tech
Other Names: 2057-1CH-A-02
Base Product Number: 1CH-A
CONN RCPT HSG 2POS 1.00MM
Conn Housing F 2 POS 1mm Crimp ST Cable Mount Product overview: 1CH-A-02 from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1CH-A-02 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1CH-A-02 | 2057-1CH-A-02-ND | 1285326-1CH-A-02 | 1001-1CH-A-02 | 319-1CH-A-02 |
| Product Name | AC Power Plugs & Receptacles | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connectors | Electronic Connector |
| Gender | Male / Plug; Female / Jack |