Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
ADAM TECHNOLOGIES, INC.
15CH-C-07 -- RECTANGULAR CONNECTORS
Adam Technologies, Inc.
Rectangular Connectors
15CH-C-07
Description
CONNECTOR, BOARD HEADER, 1.50MM
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Description
CONNECTOR, BOARD HEADER, 1.50MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-15CH-C-07
Rectangular Connectors
1001-15CH-C-07
CONNECTOR, BOARD HEADER, 1.50MM
CONNECTOR, BOARD HEADER, 1.50MM
Supplier's Site
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Board Mount Connectors
Product Number
1001-15CH-C-07
Product Name
Rectangular Connectors
Connector Type
Header Connector
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
TE Connectivity
Headers, Male Pins
103673-4
Specs
Connector Type
Header Connector; Header
Mounting
Through Hole, Right Angle
Current Rating
3.0 amps
View Details
RS Components, Ltd.
Ethernet Connectors
3316409
Specs
Category
Modular Connector and RJ Connector
Connector Type
RJ-11
Gender
Male / Plug; Female / Jack
View Details
Rego Electronics Inc.
2mm Future Bus Backplane Connectors
Specs
Termination
Through Hole
Mounting
PC Mount
Number of Contacts
1 to 330 #
View Details