6 Position Rectangular Receptacle Connector IDC Gold 32-36 AWG
WIRE TO BOARD CRIMP HOUSING 6P
WIRE TO BOARD CRIMP HOUSING 6P
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 2057-08CH-A-06-G-IDC-ND | 08CH-A-06-G-IDC | 1001-08CH-A-06-G-IDC |
| Product Name | Free Hanging, Panel Mount | D-Sub Connectors | Rectangular Connectors |
| Mounting | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 32 to 36 AWG | ||
| Connector Type | D-Sub Connector |