2 Position Rectangular Receptacle Connector IDC Gold 32-36 AWG
WIRE TO BOARD CRIMP HOUSING 2P
WIRE TO BOARD CRIMP HOUSING 2P
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-08CH-A-02-G-IDC-ND | 1001-08CH-A-02-G-IDC | 08CH-A-02-G-IDC |
| Product Name | Free Hanging, Panel Mount | Rectangular Connectors | D-Sub Connectors |
| Mounting | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 32 to 36 AWG | ||
| Category | Wire to Board Connector |