Adafruit Industries Led Display, Alphanumeric, 16X32, Rgb; Led Color Adafruit DL-420

Description
LED DISPLAY, ALPHANUMERIC, 16x32, RGB; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:2cd; Display Dots x Lines:16 x 32; Display Size:192mm x 96mm; Peak Wavelength:-; Product Range:-; MSL:-; Voltage Rating:5V RoHS Compliant: Yes
Datasheet
Description
LED DISPLAY, ALPHANUMERIC, 16x32, RGB; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:2cd; Display Dots x Lines:16 x 32; Display Size:192mm x 96mm; Peak Wavelength:-; Product Range:-; MSL:-; Voltage Rating:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display, Alphanumeric, 16X32, Rgb; Led Color Adafruit - 53W5941 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Alphanumeric, 16X32, Rgb; Led Color Adafruit
53W5941
Led Display, Alphanumeric, 16X32, Rgb; Led Color Adafruit 53W5941
LED DISPLAY, ALPHANUMERIC, 16x32, RGB; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:2cd; Display Dots x Lines:16 x 32; Display Size:192mm x 96mm; Peak Wavelength:-; Product Range:-; MSL:-; Voltage Rating:5V RoHS Compliant: Yes

LED DISPLAY, ALPHANUMERIC, 16x32, RGB; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:2cd; Display Dots x Lines:16 x 32; Display Size:192mm x 96mm; Peak Wavelength:-; Product Range:-; MSL:-; Voltage Rating:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 53W5941
Product Name Led Display, Alphanumeric, 16X32, Rgb; Led Color Adafruit
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-XZFMDK14CCT-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details