Adafruit Industries Stepper Motors 918

Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1528-1367-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1528-1367-ND
Stepper Motors 1528-1367-ND
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC

Buy Now Datasheet
Stepper Motor Type Adafruit - 85W2015 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Type Adafruit
85W2015
Stepper Motor Type Adafruit 85W2015
Stepper Motor Type:Single Shaft; Motor Size:28mm; Coil Type:Unipolar; Step Angle:11.25°; Torque Max:250g-cm; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:5; External Length:19mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes

Stepper Motor Type:Single Shaft; Motor Size:28mm; Coil Type:Unipolar; Step Angle:11.25°; Torque Max:250g-cm; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:5; External Length:19mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gearmotors Stepper Motors (rotary)
Product Number 1528-1367-ND 85W2015
Product Name Stepper Motors Stepper Motor Type Adafruit
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 4 In-oz (2 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ08AW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 50 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
86 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details