Stepper Motor Type:Single Shaft; Motor Size:28mm; Coil Type:Unipolar; Step Angle:11.25°; Torque Max:250g-cm; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:5; External Length:19mm; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 85W2015 |
| Product Name | Stepper Motor Type Adafruit |