Adafruit Industries Optoelectronics - Display Modules - LCD, OLED, Graphic 913

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1331742-913 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Packaging: Bulk Standard Package: 1 Display Type: TFT - Color Diagonal Screen Size: 3.5" (88.90mm) Dot Pixels: 320 x 240 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8524.91.1000 Other Part Number: 1528-2197 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1331742-913 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Packaging: Bulk Standard Package: 1 Display Type: TFT - Color Diagonal Screen Size: 3.5" (88.90mm) Dot Pixels: 320 x 240 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8524.91.1000 Other Part Number: 1528-2197 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1331742-913 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1331742-913
Optoelectronics - Display Modules - LCD, OLED, Graphic 1331742-913
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1331742-913 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Packaging: Bulk Standard Package: 1 Display Type: TFT - Color Diagonal Screen Size: 3.5" (88.90mm) Dot Pixels: 320 x 240 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8524.91.1000 Other Part Number: 1528-2197 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1331742-913
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Packaging: Bulk
Standard Package: 1
Display Type: TFT - Color
Diagonal Screen Size: 3.5" (88.90mm)
Dot Pixels: 320 x 240
Graphics Color: Red, Green, Blue (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8524.91.1000
Other Part Number: 1528-2197
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
LCD, OLED, Graphic - 1528-2197-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
1528-2197-ND
LCD, OLED, Graphic 1528-2197-ND
"Graphic LCD Display Module Red, Green, Blue (RGB) TFT - Color 3.5"" (88.90mm) 320 x 240"

"Graphic LCD Display Module Red, Green, Blue (RGB) TFT - Color 3.5"" (88.90mm) 320 x 240"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 1331742-913 1528-2197-ND
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details