Adafruit Industries Skill Badge, Iron-On Patch, Raspberry Pi; Label Type Adafruit 906

Description
SKILL BADGE, IRON-ON PATCH, RASPBERRY PI; Label Type:Identification; Label Material:-; Label Legend:Raspberry Pi; Label Colour:-; Pack Quantity:-; Product Range:-; Label Dimensions:38mm x 50mm; Label Size:38mm x 50mm RoHS Compliant: NA
Datasheet
Description
SKILL BADGE, IRON-ON PATCH, RASPBERRY PI; Label Type:Identification; Label Material:-; Label Legend:Raspberry Pi; Label Colour:-; Pack Quantity:-; Product Range:-; Label Dimensions:38mm x 50mm; Label Size:38mm x 50mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Skill Badge, Iron-On Patch, Raspberry Pi; Label Type Adafruit - 44W3481 - Newark, An Avnet Company
Chicago, IL, United States
Skill Badge, Iron-On Patch, Raspberry Pi; Label Type Adafruit
44W3481
Skill Badge, Iron-On Patch, Raspberry Pi; Label Type Adafruit 44W3481
SKILL BADGE, IRON-ON PATCH, RASPBERRY PI; Label Type:Identification; Label Material:-; Label Legend:Raspberry Pi; Label Colour:-; Pack Quantity:-; Product Range:-; Label Dimensions:38mm x 50mm; Label Size:38mm x 50mm RoHS Compliant: NA

SKILL BADGE, IRON-ON PATCH, RASPBERRY PI; Label Type:Identification; Label Material:-; Label Legend:Raspberry Pi; Label Colour:-; Pack Quantity:-; Product Range:-; Label Dimensions:38mm x 50mm; Label Size:38mm x 50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 44W3481
Product Name Skill Badge, Iron-On Patch, Raspberry Pi; Label Type Adafruit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details