Adafruit Industries Display, 7-Segment, 14.2Mm, Red; Led Color Adafruit 878

Description
DISPLAY, 7-SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; No. of Digits / Alpha:4; Character Size:14.2mm; Common Connection:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, 7-SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; No. of Digits / Alpha:4; Character Size:14.2mm; Common Connection:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, 7-Segment, 14.2Mm, Red; Led Color Adafruit - 53W6338 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 14.2Mm, Red; Led Color Adafruit
53W6338
Display, 7-Segment, 14.2Mm, Red; Led Color Adafruit 53W6338
DISPLAY, 7-SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; No. of Digits / Alpha:4; Character Size:14.2mm; Common Connection:-; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; No. of Digits / Alpha:4; Character Size:14.2mm; Common Connection:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 53W6338
Product Name Display, 7-Segment, 14.2Mm, Red; Led Color Adafruit
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details