Adafruit Industries Led Display, Dot Matrix, 8X8, Red; Led Color Adafruit 870

Description
LED DISPLAY, DOT MATRIX, 8X8, RED; LED Color:Red; Forward Voltage:-; Luminous Intensity:-; Display Dots x Lines:8 x 8; Display Size:-; Peak Wavelength:-; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: NA
Datasheet
Description
LED DISPLAY, DOT MATRIX, 8X8, RED; LED Color:Red; Forward Voltage:-; Luminous Intensity:-; Display Dots x Lines:8 x 8; Display Size:-; Peak Wavelength:-; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display, Dot Matrix, 8X8, Red; Led Color Adafruit - 44W3467 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix, 8X8, Red; Led Color Adafruit
44W3467
Led Display, Dot Matrix, 8X8, Red; Led Color Adafruit 44W3467
LED DISPLAY, DOT MATRIX, 8X8, RED; LED Color:Red; Forward Voltage:-; Luminous Intensity:-; Display Dots x Lines:8 x 8; Display Size:-; Peak Wavelength:-; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: NA

LED DISPLAY, DOT MATRIX, 8X8, RED; LED Color:Red; Forward Voltage:-; Luminous Intensity:-; Display Dots x Lines:8 x 8; Display Size:-; Peak Wavelength:-; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 44W3467
Product Name Led Display, Dot Matrix, 8X8, Red; Led Color Adafruit
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details