Adafruit Industries Stepper Motors 858

Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1528-1366-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1528-1366-ND
Stepper Motors 1528-1366-ND
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC

Buy Now Datasheet
Stepper Motor Type Adafruit - 85W1989 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Type Adafruit
85W1989
Stepper Motor Type Adafruit 85W1989
Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Unipolar; Step Angle:11.25°; Torque Max:150g-cm; Current Rating:-; Voltage Rating Max:5VDC; No. of Wires:6; External Length:-; Shaft Diameter:-; Product Range:-; Shaft Length:-RoHS Compliant: Yes

Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Unipolar; Step Angle:11.25°; Torque Max:150g-cm; Current Rating:-; Voltage Rating Max:5VDC; No. of Wires:6; External Length:-; Shaft Diameter:-; Product Range:-; Shaft Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gearmotors Stepper Motors (rotary)
Product Number 1528-1366-ND 85W1989
Product Name Stepper Motors Stepper Motor Type Adafruit
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Holding Torque 2 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.2900 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 8777121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details