Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Unipolar; Step Angle:11.25°; Torque Max:150g-cm; Current Rating:-; Voltage Rating Max:5VDC; No. of Wires:6; External Length:-; Shaft Diameter:5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 85W1989 |
| Product Name | Stepper Motor Type Adafruit |