Adafruit Industries Oled Display, 100X16, Blue; Supply Voltage Min Adafruit 823

Description
OLED DISPLAY, 100X16, BLUE; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: NA
Datasheet
Description
OLED DISPLAY, 100X16, BLUE; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 100X16, Blue; Supply Voltage Min Adafruit - 44W3454 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 100X16, Blue; Supply Voltage Min Adafruit
44W3454
Oled Display, 100X16, Blue; Supply Voltage Min Adafruit 44W3454
OLED DISPLAY, 100X16, BLUE; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: NA

OLED DISPLAY, 100X16, BLUE; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 44W3454
Product Name Oled Display, 100X16, Blue; Supply Voltage Min Adafruit
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details