Adafruit Industries Jumper Wire 760

Description
"Jumper Wire Male to Male, Zippable, 40 Conductor 11.81"" (300.00mm) Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male, Zippable, 40 Conductor 11.81"" (300.00mm) Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1528-760-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1528-760-ND
Jumper Wire 1528-760-ND
"Jumper Wire Male to Male, Zippable, 40 Conductor 11.81"" (300.00mm) Bulk"

"Jumper Wire Male to Male, Zippable, 40 Conductor 11.81"" (300.00mm) Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1528-760-ND
Product Name Jumper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details