The Toy/Hobby DC Motor, rated at 6VDC and capable of reaching speeds up to 9100 RPM, is designed for use in various hobby and toy applications. It operates within a voltage range of 4.5 to 9VDC, making it compatible with common control systems like the Adafruit Motor Shield and Arduino platforms. The motor features a no-load current of 70 mA and a maximum loaded current of 250 mA, with a starting torque of 20 g*cm. Its dimensions are 27.5mm x 20mm x 15mm, and it weighs 17.5 grams. The motor is suitable for environments with operating temperatures between -10°C and +60°C. This product is RoHS compliant, ensuring it meets environmental standards.
TOY/HOBBY DC MOTOR, 6VDC, 9100RPM; Accessory Type:DC Motor; For Use With:Toy/Hobby; Product Range:-; Rotational Speed Max:9100rpm; Supply Voltage VDC:6V; Torque Max:20g-cm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 53W6195 |
| Product Name | Toy/hobby Dc Motor, 6Vdc, 9100Rpm; Accessory Type Adafruit |
| Category | Developement Board |