Adafruit Industries Smart Cables 70

Description
USB to TTL Serial 3.3V Cable 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 1528-2591-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
1528-2591-ND
Smart Cables 1528-2591-ND
USB to TTL Serial 3.3V Cable 3.28' (1.00m) Shielded

USB to TTL Serial 3.3V Cable 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - Smart Cables - 70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
70
Cable Assemblies - Smart Cables 70
FTDI SERIAL TTL-232 USB CABLE

FTDI SERIAL TTL-232 USB CABLE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-2591-ND 70
Product Name Smart Cables Cable Assemblies - Smart Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details