Adafruit Industries ACDC Desktop, Wall Adapters - 63 63

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 856870-63 Features: AC/DC External Adapter Input Package: Bulk Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8504.40.9510
Request a Quote
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 856870-63 Features: AC/DC External Adapter Input Package: Bulk Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8504.40.9510
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACDC Desktop, Wall Adapters - 63 - 856870-63 - Win Source Electronics
Laguna Hills, CA, United States
ACDC Desktop, Wall Adapters - 63
856870-63
ACDC Desktop, Wall Adapters - 63 856870-63
Manufacturer: Adafruit Industries LLC Win Source Part Number: 856870-63 Features: AC/DC External Adapter Input Package: Bulk Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8504.40.9510

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 856870-63
Features: AC/DC External Adapter Input
Package: Bulk
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8504.40.9510

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 856870-63
Product Name ACDC Desktop, Wall Adapters - 63
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE5QR4770AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 27 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details