Adafruit Industries Display Modules - LCD, OLED, Graphic 618

Description
1.8 SPI TFT DISPLAY 160X128
Request a Quote
Description
1.8 SPI TFT DISPLAY 160X128
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 1.8-inch TFT display module with a resolution of 160x128 pixels. It features a transmissive display type with a normally white background and supports 262K colors. The backlight is provided by white LEDs, enhancing visibility in various lighting conditions. The module operates within a voltage range of 2.8V to 3.4V, making it suitable for low-power applications. It utilizes an SPI interface for data transmission, which is common in embedded systems. This display module is designed for applications requiring compact size and moderate resolution, making it a viable option for engineers looking to integrate a small graphical display into their projects.

Datasheet Summary
Powered by GS/AI

The product is a 1.8-inch TFT display module with a resolution of 160x128 pixels. It features a transmissive display type with a normally white background and supports 262K colors. The backlight is provided by white LEDs, enhancing visibility in various lighting conditions. The module operates within a voltage range of 2.8V to 3.4V, making it suitable for low-power applications. It utilizes an SPI interface for data transmission, which is common in embedded systems. This display module is designed for applications requiring compact size and moderate resolution, making it a viable option for engineers looking to integrate a small graphical display into their projects.

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 1528-2562-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1528-2562-ND
Display Modules - LCD, OLED, Graphic 1528-2562-ND
1.8 SPI TFT DISPLAY 160X128

1.8 SPI TFT DISPLAY 160X128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Liquid Crystal Display (LCD) Modules
Product Number 1528-2562-ND
Product Name Display Modules - LCD, OLED, Graphic
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631914 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
6 Digit LCD Display - LD141 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details
Display Modules - LCD, OLED, Graphic - 67-2122-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
2 suppliers