Adafruit Industries RF Receivers 5186

Description
- RF Receiver Galileo, GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps On-Board, Patch
Request a Quote Datasheet
Description
- RF Receiver Galileo, GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps On-Board, Patch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1528-5186-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1528-5186-ND
RF Receivers 1528-5186-ND
- RF Receiver Galileo, GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps On-Board, Patch

- RF Receiver Galileo, GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps On-Board, Patch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1528-5186-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 to 1605 MHz
Data Rate 9.6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31IDRE4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details