Adafruit Industries Humidity, Moisture Sensors 5064

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Chassis Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1528-5064-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1528-5064-ND
Humidity, Moisture Sensors 1528-5064-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Chassis Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Chassis Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
5064
Sensors, Transducers - Humidity, Moisture Sensors 5064
SHT30 TEMPERATURE AND HUMIDITY S

SHT30 TEMPERATURE AND HUMIDITY S

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 1528-5064-ND 5064
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details