Manufacturer: Adafruit Industries LLC
Win Source Part Number: 856297-5032
Features: OV2640, STM32H750 WeAct Studio series ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-M7
Package: Bulk
Mounting: Fixed
Categories: Development Boards
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 1 Weeks
OV2640, STM32H750 WeAct Studio - ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 856297-5032 | 1528-5032-ND | 5032 |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - 5032 | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board |