Adafruit Industries Usb Port Power Supply (Ac Adapter), 5V, 1A (1000Ma); Power Supply Approvals Adafruit 501

Description
USB PORT POWER SUPPLY (AC ADAPTER), 5V, 1A (1000mA); Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.25W; Output Voltage - Output 1:5.25V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
USB PORT POWER SUPPLY (AC ADAPTER), 5V, 1A (1000mA); Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.25W; Output Voltage - Output 1:5.25V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Port Power Supply (Ac Adapter), 5V, 1A (1000Ma); Power Supply Approvals Adafruit - 44W4932 - Newark, An Avnet Company
Chicago, IL, United States
Usb Port Power Supply (Ac Adapter), 5V, 1A (1000Ma); Power Supply Approvals Adafruit
44W4932
Usb Port Power Supply (Ac Adapter), 5V, 1A (1000Ma); Power Supply Approvals Adafruit 44W4932
USB PORT POWER SUPPLY (AC ADAPTER), 5V, 1A (1000mA); Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.25W; Output Voltage - Output 1:5.25V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

USB PORT POWER SUPPLY (AC ADAPTER), 5V, 1A (1000mA); Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.25W; Output Voltage - Output 1:5.25V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44W4932
Product Name Usb Port Power Supply (Ac Adapter), 5V, 1A (1000Ma); Power Supply Approvals Adafruit
Type AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227058 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details